Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-20-250

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-20-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-20-250
Power Dividers, Combiners, Hybrids PDG-20-250
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-20-250
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 500.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-61-1.4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1100.00 to 1700.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-316-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 48.50 to 51.50 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-20-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-13G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 13250.00 MHz
Insertion Loss 1.00 dB
View Details