Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2H-0.45G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 350 Frequency Max (MHz) | 525 CW Power (W) | 125 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 350 Frequency Max (MHz) | 525 CW Power (W) | 125 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2H-0.45G is a surface-mount quad hybrid divider/combiner designed for 350 to 525 MHz operation, providing 3 dB 90° coupling with low insertion loss and high isolation. It offers a maximum insertion loss of 0.30 dB, minimum isolation of 25 dB, maximum VSWR of 1.15:1, amplitude balance of ±0.30 dB, and phase balance of 90 ± 3°. The device handles up to 125 watts input power and operates from -55 to +95°C. Its physical dimensions are 32.00 mm by 16.00 mm with a height of 2.03 mm, and it requires a ground plane connection for optimal performance.

Datasheet Summary
Powered by GS/AI

The QHDZ-2H-0.45G is a surface-mount quad hybrid divider/combiner designed for 350 to 525 MHz operation, providing 3 dB 90° coupling with low insertion loss and high isolation. It offers a maximum insertion loss of 0.30 dB, minimum isolation of 25 dB, maximum VSWR of 1.15:1, amplitude balance of ±0.30 dB, and phase balance of 90 ± 3°. The device handles up to 125 watts input power and operates from -55 to +95°C. Its physical dimensions are 32.00 mm by 16.00 mm with a height of 2.03 mm, and it requires a ground plane connection for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.45G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2H-0.45G
Power Dividers, Combiners, Hybrids QHDZ-2H-0.45G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 350 Frequency Max (MHz) | 525 CW Power (W) | 125 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 350
  • Frequency Max (MHz) | 525
  • CW Power (W) | 125
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2H-0.45G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 525.00 MHz
Insertion Loss 0.30 dB
Power 125.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.495GF - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-25R-23G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details