Crane Pumps & Systems Grinder Pumps OGP

Description
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models
Description
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models

Suppliers

Company
Product
Description
Supplier Links
Grinder Pumps - OGP - Crane Pumps & Systems
Piqua, OH, USA
Grinder Pumps
OGP
Grinder Pumps OGP
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models

Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads.

Application

  • Wastewater for Domestic
  • Commercial
  • Institutional and Light Industrial

Featues

  • UL & CSA Listed
  • Cast Iron Construction
  • Stainless Steel Hardware
  • Quick Connect Style Cords
  • Class F Insulation
  • Capacitor Start / Capacitor Run
  • Single Phase Design
  • Oil Filled Motor

Options

  • Seal Material
  • Impeller Trims
  • Cord Length
  • Moisture Sensors
  • Moveable Fitting
  • Breakaway Fittings
  • Leg Kit
  • Explosion Proof Models Available
  • Automatic Configurations for 2 HP Models
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number OGP
Product Name Grinder Pumps
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 100.000 GPM (378.79 L/min)
Discharge Size 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details