Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
RS COMPONENTS, LTD.
806555 -- WATER PUMPS
RS Components, Ltd.
Water Pumps
806555
Description
W Robinson And Sons DRENOX 80/7 230V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
W Robinson And Sons DRENOX 80/7 230V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
806555
Water Pumps
806555
W Robinson And Sons DRENOX 80/7 230V
W Robinson And Sons DRENOX 80/7 230V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Handling Pumps
Product Number
806555
Product Name
Water Pumps
Power Source
220 → 240 v
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Water Pumps
1253561
Specs
Discharge Pressure
58.0 psi (40.79 m of Water)
Liquid Flow
0.225 GPM (0.85 L/min)
Power Source
6 → 24 v
View Details
RS Components, Ltd.
Hydraulic Hand Pumps
2349584
Specs
Pump Type
Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details
RS Components, Ltd.
Positive Displacement Pumps
7056665
Specs
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
14.5 psi (10.2 m of Water)
Power Source
DC; 12 v dc
View Details
RS Components, Ltd.
Water Pumps
2805132
Specs
Discharge Pressure
116.0 psi (81.58 m of Water)
HP
1.47 HP
Power Source
230 V
View Details