Crane Aerospace & Electronics
Detectors
STZ 200
Description
Frequency Min (MHz) | 10
Frequency Max (MHz) | 26,500
Environmental Screening | Catalogue, Mil-screened
-
Crane Aerospace & Electronics
Request a Quote
Email Supplier
Datasheet
Description
Frequency Min (MHz) | 10
Frequency Max (MHz) | 26,500
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Suppliers
Frequency Min (MHz) | 10
Frequency Max (MHz) | 26,500
Environmental Screening | Catalogue, Mil-screened
- Frequency Min (MHz) | 10
- Frequency Max (MHz) | 26,500
- Environmental Screening | Catalogue, Mil-screened
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Phase Detectors and Comparators |
|
Product Number
|
STZ 200 |
|
Product Name
|
Detectors |
|
Input Frequency Range
|
10 to 26500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Input Frequency Range
1000 to 18000 MHz
View Details
Crane Aerospace & Electronics
Input Frequency Range
55 to 65 MHz
View Details
Crane Aerospace & Electronics
Input Frequency Range
10 to 26500 MHz
View Details
Crane Aerospace & Electronics
Input Frequency Range
9400 to 10000 MHz
View Details