Crane Aerospace & Electronics Detectors STZ 265

Description
Frequency Min (MHz) | 10 Frequency Max (MHz) | 26,500 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 10 Frequency Max (MHz) | 26,500 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STZ 265 is a zero-bias Schottky diode detector designed for broadband microwave measurements from 0.01 to 26.5 GHz, with flat frequency response and low VSWR. It produces 500 mV output per mW input at -20 dBm power level and maintains VSWR below 1.5:1 from 0.01 to 18.0 GHz and below 2.0:1 up to 26.5 GHz. The output polarity is negative. It requires no DC bias and is usable up to 40 GHz. The package type and physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The STZ 265 is a zero-bias Schottky diode detector designed for broadband microwave measurements from 0.01 to 26.5 GHz, with flat frequency response and low VSWR. It produces 500 mV output per mW input at -20 dBm power level and maintains VSWR below 1.5:1 from 0.01 to 18.0 GHz and below 2.0:1 up to 26.5 GHz. The output polarity is negative. It requires no DC bias and is usable up to 40 GHz. The package type and physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Detectors - STZ 265 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Detectors
STZ 265
Detectors STZ 265
Frequency Min (MHz) | 10 Frequency Max (MHz) | 26,500 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 26,500
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Phase Detectors and Comparators
Product Number STZ 265
Product Name Detectors
Input Frequency Range 10 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - O-DET-2116 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 9400 to 10000 MHz
View Details
Detectors - STZ 200 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 10 to 26500 MHz
View Details
Detectors - STZ 118 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 1000 to 18000 MHz
View Details
Detectors - O-MFA-1108 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 55 to 65 MHz
View Details