Shanghai Thinktank Process Management Co., Ltd DIN Lift Check Valve

Description
Description What is DIN Lift Check Valve The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in the intended direction, the pressure of the fluid lifts the disc, allowing flow to pass through. If the flow reverses, the disc moves back down and seals against a seat, stopping the backflow. DIN lift check valves are commonly used in various industries, including water, wastewater, oil and gas, and chemical processing. These valves come in a range of sizes, materials, and pressure ratings, as specified by the DIN standards. The DIN standards ensure that the components are compatible, interchangeable, and meet the required performance criteria for their intended applications. Technical specifications Design standard: DIN EN 13709:2003 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DIN EN 12266:2003 Parts of the DIN Lift Check Valve No. Parts Name Materials 1 Body GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 2 Bonnet GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 3 Seat Overlay 13Cr SS304 SS316 4 Disc surface Overiay 13Cr SS304 SS316 5 Spring SS304 SS304 SS316 6 Bolt A193 B7 A193 B8 A193 B8M 7 Gasket Graphite+SS Graphite+SS Graphite+SS DIN Lift Check Valve Dimensions PN16(DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 77 77 0 85 95 105 120 130 140 155 180 215 260 315 — 一 PN25 (DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 100 105 120 130 135 149 160 169 194 222 255 305 355 410 — — PN40 (DIN 3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H 100 105 120 130 135 149 160 169 194 225 255 305 360 415 PN63 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 3fl0 430 500 550 650 775 900 H 100 110 125 140 168 170 188 205 230 240 265 310 一 一. PN100 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H 100 110 125 140 170 185 200 235 265 310 350 400 — —
Request a Quote
Description
Description What is DIN Lift Check Valve The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in the intended direction, the pressure of the fluid lifts the disc, allowing flow to pass through. If the flow reverses, the disc moves back down and seals against a seat, stopping the backflow. DIN lift check valves are commonly used in various industries, including water, wastewater, oil and gas, and chemical processing. These valves come in a range of sizes, materials, and pressure ratings, as specified by the DIN standards. The DIN standards ensure that the components are compatible, interchangeable, and meet the required performance criteria for their intended applications. Technical specifications Design standard: DIN EN 13709:2003 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DIN EN 12266:2003 Parts of the DIN Lift Check Valve No. Parts Name Materials 1 Body GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 2 Bonnet GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 3 Seat Overlay 13Cr SS304 SS316 4 Disc surface Overiay 13Cr SS304 SS316 5 Spring SS304 SS304 SS316 6 Bolt A193 B7 A193 B8 A193 B8M 7 Gasket Graphite+SS Graphite+SS Graphite+SS DIN Lift Check Valve Dimensions PN16(DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 77 77 0 85 95 105 120 130 140 155 180 215 260 315 — 一 PN25 (DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 100 105 120 130 135 149 160 169 194 222 255 305 355 410 — — PN40 (DIN 3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H 100 105 120 130 135 149 160 169 194 225 255 305 360 415 PN63 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 3fl0 430 500 550 650 775 900 H 100 110 125 140 168 170 188 205 230 240 265 310 一 一. PN100 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H 100 110 125 140 170 185 200 235 265 310 350 400 — —
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Lift Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
DIN Lift Check Valve
DIN Lift Check Valve
Description What is DIN Lift Check Valve The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in the intended direction, the pressure of the fluid lifts the disc, allowing flow to pass through. If the flow reverses, the disc moves back down and seals against a seat, stopping the backflow. DIN lift check valves are commonly used in various industries, including water, wastewater, oil and gas, and chemical processing. These valves come in a range of sizes, materials, and pressure ratings, as specified by the DIN standards. The DIN standards ensure that the components are compatible, interchangeable, and meet the required performance criteria for their intended applications. Technical specifications Design standard: DIN EN 13709:2003 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DIN EN 12266:2003 Parts of the DIN Lift Check Valve No. Parts Name Materials 1 Body GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 2 Bonnet GS-C25/1.0619 CF8/1.4301 CF8M/1.4408 3 Seat Overlay 13Cr SS304 SS316 4 Disc surface Overiay 13Cr SS304 SS316 5 Spring SS304 SS304 SS316 6 Bolt A193 B7 A193 B8 A193 B8M 7 Gasket Graphite+SS Graphite+SS Graphite+SS DIN Lift Check Valve Dimensions PN16(DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 77 77 0 85 95 105 120 130 140 155 180 215 260 315 — 一 PN25 (DIN3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 H 100 105 120 130 135 149 160 169 194 222 255 305 355 410 — — PN40 (DIN 3202-F1) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 H 100 105 120 130 135 149 160 169 194 225 255 305 360 415 PN63 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 3fl0 430 500 550 650 775 900 H 100 110 125 140 168 170 188 205 230 240 265 310 一 一. PN100 (DIN 3202-F2) DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H-BW 210 230 230 260 260 300 340 380 430 500 550 650 775 900 H 100 110 125 140 170 185 200 235 265 310 350 400 — —

Description

What is DIN Lift Check Valve

The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in the intended direction, the pressure of the fluid lifts the disc, allowing flow to pass through. If the flow reverses, the disc moves back down and seals against a seat, stopping the backflow.

DIN lift check valves are commonly used in various industries, including water, wastewater, oil and gas, and chemical processing. These valves come in a range of sizes, materials, and pressure ratings, as specified by the DIN standards. The DIN standards ensure that the components are compatible, interchangeable, and meet the required performance criteria for their intended applications.

Technical specifications



  • Design standard: DIN EN 13709:2003
  • Face to face dimension: DIN EN 558-1:1995
  • Flanged ends: DIN EN 1092-1:2002
  • Welded ends: DIN EN 12627
  • Test & inspection: DIN EN 12266:2003

Parts of the DIN Lift Check Valve

No. Parts Name Materials
1 Body GS-C25/1.0619 CF8/1.4301 CF8M/1.4408
2 Bonnet GS-C25/1.0619 CF8/1.4301 CF8M/1.4408
3 Seat Overlay 13Cr SS304 SS316
4 Disc surface Overiay 13Cr SS304 SS316
5 Spring SS304 SS304 SS316
6 Bolt A193 B7 A193 B8 A193 B8M
7 Gasket Graphite+SS Graphite+SS Graphite+SS

DIN Lift Check Valve Dimensions

PN16(DIN3202-F1)
DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
H 77 77 0 85 95 105 120 130 140 155 180 215 260 315 — 一
PN25 (DIN3202-F1)
DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
H 100 105 120 130 135 149 160 169 194 222 255 305 355 410 — —
PN40 (DIN 3202-F1)
DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300
L-RF 130 150 160 180 200 230 290 310 350 400 480 600 730 850
H-BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850
H 100 105 120 130 135 149 160 169 194 225 255 305 360 415
PN63 (DIN 3202-F2)
DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300
L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900
H-BW 210 230 230 260 260 300 340 3fl0 430 500 550 650 775 900
H 100 110 125 140 168 170 188 205 230 240 265 310 一 一.
PN100 (DIN 3202-F2)
DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300
L-RF 210 230 230 260 260 300 340 380 430 500 550 650 775 900
H-BW 210 230 230 260 260 300 340 380 430 500 550 650 775 900
H 100 110 125 140 170 185 200 235 265 310 350 400 — —

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name DIN Lift Check Valve
Valve Type Directional; Lift Check
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Safe Fusible Link Valve - FSV-F Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Check; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Differential Pressure Bypass Control Valves - ACV800 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float
Media Air
View Details
Heat Shutdown On-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Pump Flow Control Valves - ACV700 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details