Crane Pumps & Systems Split Case Pumps L Horizontal Split Case

Description
Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their quality, efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold fluids. Applications: Weinman General Water Service Domestic Water Booster System Chilled & Hot Water Systems Deming General Water Supply Booster Service Municipal Waterworks Water Circulation Features Entire rotating element can be removed without disturbing pipe connections or driver Extra deep stuffing box with split glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half easily removed for inspection and maintenance without disturbing piping. Casing wear rings are standard and are field replaceable. Impeller - Enclosed, double suction type, accurately machined and balanced for smooth operation. Impeller wear rings are standard on 8” discharge and larger sizes, optional on other sizes. High Strength Shaft - High strength steel shaft with renewable shaft sleeves provides protection from corrosion and abrasion. Compact Size - Overall equipment size and weight have been decreased, permitting larger capacity pumps to be installed in smaller areas. Materials of Construction - Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many applications. Advanced Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance. Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing bolts or piping. Grease or oil lubrication is available. Maximum Interchangeability - Standardized parts simplify the design. Shafts, bearings, sleeves, seals and packing are identical within a power group.
Description
Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their quality, efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold fluids. Applications: Weinman General Water Service Domestic Water Booster System Chilled & Hot Water Systems Deming General Water Supply Booster Service Municipal Waterworks Water Circulation Features Entire rotating element can be removed without disturbing pipe connections or driver Extra deep stuffing box with split glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half easily removed for inspection and maintenance without disturbing piping. Casing wear rings are standard and are field replaceable. Impeller - Enclosed, double suction type, accurately machined and balanced for smooth operation. Impeller wear rings are standard on 8” discharge and larger sizes, optional on other sizes. High Strength Shaft - High strength steel shaft with renewable shaft sleeves provides protection from corrosion and abrasion. Compact Size - Overall equipment size and weight have been decreased, permitting larger capacity pumps to be installed in smaller areas. Materials of Construction - Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many applications. Advanced Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance. Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing bolts or piping. Grease or oil lubrication is available. Maximum Interchangeability - Standardized parts simplify the design. Shafts, bearings, sleeves, seals and packing are identical within a power group.

Suppliers

Company
Product
Description
Supplier Links
Split Case Pumps L Horizontal Split Case
Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their quality, efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold fluids. Applications: Weinman General Water Service Domestic Water Booster System Chilled & Hot Water Systems Deming General Water Supply Booster Service Municipal Waterworks Water Circulation Features Entire rotating element can be removed without disturbing pipe connections or driver Extra deep stuffing box with split glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half easily removed for inspection and maintenance without disturbing piping. Casing wear rings are standard and are field replaceable. Impeller - Enclosed, double suction type, accurately machined and balanced for smooth operation. Impeller wear rings are standard on 8” discharge and larger sizes, optional on other sizes. High Strength Shaft - High strength steel shaft with renewable shaft sleeves provides protection from corrosion and abrasion. Compact Size - Overall equipment size and weight have been decreased, permitting larger capacity pumps to be installed in smaller areas. Materials of Construction - Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many applications. Advanced Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance. Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing bolts or piping. Grease or oil lubrication is available. Maximum Interchangeability - Standardized parts simplify the design. Shafts, bearings, sleeves, seals and packing are identical within a power group.

Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their quality, efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE.
Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold fluids.

Applications:

Weinman
General Water Service
Domestic Water Booster System
Chilled & Hot Water Systems

Deming
General Water Supply
Booster Service
Municipal Waterworks
Water Circulation

Features

  • Entire rotating element can be removed without disturbing pipe connections or driver
  • Extra deep stuffing box with split glands
  • Balanced axial & radial thrust bearings
  • Seal cages
  • Clockwise or counter clockwise rotation

DEMING
Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half easily removed for inspection and maintenance without disturbing piping. Casing wear rings are standard and are field replaceable.
Impeller - Enclosed, double suction type, accurately machined and balanced for smooth operation. Impeller wear rings are standard on 8” discharge and larger sizes, optional on other sizes.
High Strength Shaft - High strength steel shaft with renewable shaft sleeves provides protection from corrosion and abrasion.
Compact Size - Overall equipment size and weight have been decreased, permitting larger capacity pumps to be installed in smaller areas.
Materials of Construction - Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes.
Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many applications.
Advanced Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance.
Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing bolts or piping. Grease or oil lubrication is available.
Maximum Interchangeability - Standardized parts simplify the design. Shafts, bearings, sleeves, seals and packing are identical within a power group.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number L Horizontal Split Case
Product Name Split Case Pumps
Pump Type Split Case Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details