Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-20E-70 SQ

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 63 Frequency Max (MHz) | 77 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 63 Frequency Max (MHz) | 77 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQF-20E-70 SQ is a space-qualified, high-reliability IQ demodulator in a flatpack package, designed to produce quadrature-phased signals from RF and LO inputs. It operates with an RF frequency range of 70 ± 7 MHz and an LO/RF bandwidth of 70 MHz. The device exhibits a phase balance of 90° ± 2°, an amplitude balance of 0.2 dB, and a conversion loss of 10 dB typical with a maximum of 12 dB. It supports RF power levels up to 0 dBm and LO power levels of +10 to +13 dBm, with a 50 ohm nominal impedance and VSWR of 1.3:1 typical. The operating temperature range is -55°C to +85°C, and it meets the space qualification requirements of Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The IQF-20E-70 SQ is a space-qualified, high-reliability IQ demodulator in a flatpack package, designed to produce quadrature-phased signals from RF and LO inputs. It operates with an RF frequency range of 70 ± 7 MHz and an LO/RF bandwidth of 70 MHz. The device exhibits a phase balance of 90° ± 2°, an amplitude balance of 0.2 dB, and a conversion loss of 10 dB typical with a maximum of 12 dB. It supports RF power levels up to 0 dBm and LO power levels of +10 to +13 dBm, with a 50 ohm nominal impedance and VSWR of 1.3:1 typical. The operating temperature range is -55°C to +85°C, and it meets the space qualification requirements of Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-70 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-20E-70 SQ
IQ Modulators, Demodulators, and Complex Mixers IQF-20E-70 SQ
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 63 Frequency Max (MHz) | 77 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 63
  • Frequency Max (MHz) | 77
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 90° ±2°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-20E-70 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQP-4R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 300 MHz
View Details
Bi-Phase Modulators - BPM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-4E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 300 MHz
View Details
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 100 to 750 MHz
View Details