Crane Aerospace & Electronics Bi-Phase Modulators BPG-2A-500

Description
Package Type | Surface Mount Frequency Min (MHz) | 100 Frequency Max (MHz) | 750 Insertion Loss (dB) Max | 5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount Frequency Min (MHz) | 100 Frequency Max (MHz) | 750 Insertion Loss (dB) Max | 5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPG-2A-500 is a bi-phase modulator operating from 100 to 750 MHz with ECL and TTL compatibility and fast switching, housed in an SMD package.

Datasheet Summary
Powered by GS/AI

The BPG-2A-500 is a bi-phase modulator operating from 100 to 750 MHz with ECL and TTL compatibility and fast switching, housed in an SMD package.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPG-2A-500
Bi-Phase Modulators BPG-2A-500
Package Type | Surface Mount Frequency Min (MHz) | 100 Frequency Max (MHz) | 750 Insertion Loss (dB) Max | 5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 750
  • Insertion Loss (dB) Max | 5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPG-2A-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JPP-21S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 1200 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-9B-500 - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 30 to 1000 MHz
View Details
Bi-Phase Modulators - BPG-2B-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IDP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 500 MHz
View Details