Crane Aerospace & Electronics Bi-Phase Modulators BPM-2A-1500

Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPM-2A-1500 is a connectorized biphase modulator designed for frequencies from 1000 to 2000 MHz, with a maximum insertion loss of 6 dB, amplitude balance of 0.75 dB, phase balance of 5°, and carrier suppression of 30 dBc. It supports TTL or ECL logic levels with a switching speed of 2 ns typ., operates at a maximum RF input level of -3 dBm, and has a VSWR of 2.0:1 max. The device is housed in a flatpack-style connectorized package, weighs 1.5 oz (42 g), and operates from -55°C to +85°C. It complies with applicable sections of MIL-M-28837 and is available in military and space-grade screened versions.

Datasheet Summary
Powered by GS/AI

The BPM-2A-1500 is a connectorized biphase modulator designed for frequencies from 1000 to 2000 MHz, with a maximum insertion loss of 6 dB, amplitude balance of 0.75 dB, phase balance of 5°, and carrier suppression of 30 dBc. It supports TTL or ECL logic levels with a switching speed of 2 ns typ., operates at a maximum RF input level of -3 dBm, and has a VSWR of 2.0:1 max. The device is housed in a flatpack-style connectorized package, weighs 1.5 oz (42 g), and operates from -55°C to +85°C. It complies with applicable sections of MIL-M-28837 and is available in military and space-grade screened versions.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPM-2A-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPM-2A-1500
Bi-Phase Modulators BPM-2A-1500
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • Insertion Loss (dB) Max | 6
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 5
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPM-2A-1500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JTP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-2D-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 2500 to 6500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 3000 to 6000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-27L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 200 MHz
View Details