Directional coupler for RF and microwave systems operating from 0.8 to 2.5 GHz, with SMA female connectors and a 50 Ω impedance. It measures 85 × 15 × 11 mm, handles up to 50 W power, and operates from -55 to +85 °C. The part family offers coupling values of 10 dB, 20 dB, or 30 dB with ±1 dB tolerance, insertion loss under 0.9 dB, directivity of 18 dB, and VSWR of 1.25 max. All variants include a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5585150 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 800.00 to 2500.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |