Chengdu Filter Technology Co., Ltd. 50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts HRT-HC(6000/26500)-180S

Description
The HRT-HC(6000/26500)-1 80S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-HC(6000/26500)-1 80S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts
HRT-HC(6000/26500)-180S
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts HRT-HC(6000/26500)-180S
The HRT-HC(6000/26500)-1 80S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.

The HRT-HC(6000/26500)-180S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

All Diminsion in mm(inches)

Outline Tolerances ±0.3(0.012)

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Couplers
Product Number HRT-HC(6000/26500)-180S
Product Name 50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 10dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details