Crane Aerospace & Electronics Wideband Log Amplifier HCL-5-9011

Description
Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. Products include: Ferrite products Circulators and Isolators Passive products Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down Converters Signal switching products Switches, Limiters, Attenuators and Switch Matrices Signal detection products Detectors, Log Amplifiers and Detector Log Video Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband Log Amplifier - HCL-5-9011 - Crane Aerospace & Electronics
Redmond, WA, USA
Wideband Log Amplifier
HCL-5-9011
Wideband Log Amplifier HCL-5-9011
Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. Products include: Ferrite products Circulators and Isolators Passive products Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down Converters Signal switching products Switches, Limiters, Attenuators and Switch Matrices Signal detection products Detectors, Log Amplifiers and Detector Log Video Amplifiers

Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies.

Products include:

  • Ferrite products
    Circulators and Isolators
  • Passive products
    Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements
  • Low noise RF and Microwave sources
    VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies
  • Frequency conversion products
    Up and Down Converters
  • Signal switching products
    Switches, Limiters, Attenuators and Switch Matrices
  • Signal detection products
    Detectors, Log Amplifiers and Detector Log Video Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Amplifiers
Product Number HCL-5-9011
Product Name Wideband Log Amplifier
Amplifier Type Log Amplifier
Applications Military / Defense
Operating Temperature 0 to 70 C (32 to 158 F)
Frequency Range 750 to 1250 MHz
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

E-Band Low Noise Amplifier MMIC - AWL-7186 - Anokiwave
Specs
Amplifier Type Low Noise Amplifier
Applications Point-to-Point Radio Communications
Frequency Range 71 to 86 MHz
View Details
General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details
8 - 11 GHz, 60 Watt GaN Power Amplifier - TGA2238 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave, Inc.
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details