Crane Aerospace & Electronics Mixers DTG-4B-1250 SQ

Description
Package Type | Surface Mount Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Surface Mount Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
  • Package Type | Surface Mount
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 15
  • Environmental Screening | Space Qualified
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 3,500
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DTG-4B-1250 SQ
Product Name Mixers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STDB-2008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 6000 to 18000 MHz
View Details
Mixers - DMF-2A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1500 MHz
View Details
Mixers - DMF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
Mixers - DML-2B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details