Crane Aerospace & Electronics Mixers CDB-9007

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,350 IF Bandwidth (MHz) | 800
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,350 IF Bandwidth (MHz) | 800
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDB-9007 is a double-balanced mixer designed for RF and microwave applications, operating with LO/RF frequencies from 5 to 1350 MHz and IF frequencies from DC to 800 MHz. It has a maximum conversion loss of 8.5 dB, with 25 dB minimum LO/RF isolation, 20 dB minimum LO/IF isolation, and 15 dB minimum RF/IF isolation. The 1 dB compression point at the RF input is +2 dBm minimum with +10 dBm LO drive. The device operates over a temperature range of -54 to +85°C and has a nominal 50 Ohm impedance. The package type and physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The CDB-9007 is a double-balanced mixer designed for RF and microwave applications, operating with LO/RF frequencies from 5 to 1350 MHz and IF frequencies from DC to 800 MHz. It has a maximum conversion loss of 8.5 dB, with 25 dB minimum LO/RF isolation, 20 dB minimum LO/IF isolation, and 15 dB minimum RF/IF isolation. The 1 dB compression point at the RF input is +2 dBm minimum with +10 dBm LO drive. The device operates over a temperature range of -54 to +85°C and has a nominal 50 Ohm impedance. The package type and physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDB-9007 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CDB-9007
Mixers CDB-9007
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,350 IF Bandwidth (MHz) | 800
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8.5
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 5
  • RF LO Frequency Max (MHz) | 1,350
  • IF Bandwidth (MHz) | 800
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDB-9007
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DML-6B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 18000 MHz
View Details
Mixers - DMF-4A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 0.5000 to 500 MHz
View Details
Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details
Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 0.5000 to 500 MHz
View Details