United Electric Controls Company Pressure Switch 400 Series

Description
The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 400 Series include regulating industrial gas production, and controlling assets like pumps, turbines, and compressors.
Request a Quote
Description
The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 400 Series include regulating industrial gas production, and controlling assets like pumps, turbines, and compressors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 400 Series is a family of pressure, vacuum, differential pressure, and temperature switches offering one, two, or three SPDT switch outputs for alarm, shutdown, and control applications. The enclosures are die-cast aluminum with epoxy powder coating, rated for enclosure type 4X, and designed to operate in ambient temperatures from -40 to 160°F (-40 to 71°C). Switches are rated for 15 A at 125/250/480 VAC resistive loads and can be wired as normally open or normally closed. Pressure connections are 1/4" NPT female for most models, with 1/2" NPT for models 126-376, 520-535, and 1/8" NPT for models 540-547. The series is FM approved, UL listed, cUL certified, and CE compliant with the Low Voltage and Pressure Equipment Directives. Optional ATEX or GOST intrinsic safety compliance is available. The product weighs approximately 3 to 7.5 lbs depending on configuration.

Datasheet Summary
Powered by GS/AI

The 400 Series is a family of pressure, vacuum, differential pressure, and temperature switches offering one, two, or three SPDT switch outputs for alarm, shutdown, and control applications. The enclosures are die-cast aluminum with epoxy powder coating, rated for enclosure type 4X, and designed to operate in ambient temperatures from -40 to 160°F (-40 to 71°C). Switches are rated for 15 A at 125/250/480 VAC resistive loads and can be wired as normally open or normally closed. Pressure connections are 1/4" NPT female for most models, with 1/2" NPT for models 126-376, 520-535, and 1/8" NPT for models 540-547. The series is FM approved, UL listed, cUL certified, and CE compliant with the Low Voltage and Pressure Equipment Directives. Optional ATEX or GOST intrinsic safety compliance is available. The product weighs approximately 3 to 7.5 lbs depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 400 Series - United Electric Controls Company
Watertown, MA, United States
Pressure Switch
400 Series
Pressure Switch 400 Series
The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 400 Series include regulating industrial gas production, and controlling assets like pumps, turbines, and compressors.

The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 400 Series include regulating industrial gas production, and controlling assets like pumps, turbines, and compressors.

Supplier's Site Datasheet

Technical Specifications

  United Electric Controls Company
Product Category Pressure Switches
Product Number 400 Series
Product Name Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
Features Temperature Output (optional feature)
Display Type Analog Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details