Crane Aerospace & Electronics Directional Couplers CWM-10M-10G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10M-10G
Directional Couplers CWM-10M-10G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 35
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 12
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10M-10G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
Power 35.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
Directional Couplers - CDM-20M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CRF-11A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - D3-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details