Crane Aerospace & Electronics Directional Couplers CDM-20M-15G

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers operating from 500 MHz to 18 GHz, with coupling values of 10, 20, or 30 dB, rated for 50 W continuous power, and terminated with SMA connectors. The package is connectorized, but physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers operating from 500 MHz to 18 GHz, with coupling values of 10, 20, or 30 dB, rated for 50 W continuous power, and terminated with SMA connectors. The package is connectorized, but physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-20M-15G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-20M-15G
Directional Couplers CDM-20M-15G
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 12,400
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-20M-15G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBG-10B-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CSM-6-12.75G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 14800.00 MHz
View Details
Directional Couplers - CWM-10M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - C-114 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details