Crane Aerospace & Electronics Directional Couplers D3-20001_2

Description
Package Type | Flatpack Coupling (dB) | 20.25±.1 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet
Description
Package Type | Flatpack Coupling (dB) | 20.25±.1 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-20001_2 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-20001_2
Directional Couplers D3-20001_2
Package Type | Flatpack Coupling (dB) | 20.25±.1 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | Flatpack
  • Coupling (dB) | 20.25±.1
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-20001_2
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSD-12.5SP-2.15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1500.00 to 2800.00 MHz
View Details
Directional Couplers - CSM-5-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
Directional Couplers - CSM-8-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
View Details