Crane Aerospace & Electronics Directional Couplers CCN-30M-2G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CCN-30M-2G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CCN-30M-2G
Directional Couplers CCN-30M-2G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 600
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CCN-30M-2G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CWK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
Directional Couplers - CSM-30-4.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3400.00 to 6275.00 MHz
View Details
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
View Details