Model 101720010 is a 1.7-20 GHz directional coupler with nominal coupling of 10 ± 1 dB, directivity greater than 14 dB, maximum VSWR of 1.45 on any port, and insertion loss less than 1.30 dB including coupled power. It handles 20 W average and 3 kW peak input power, operates from -54° to +85° C, and features 3.5 mm female connectors with an optional male variant. The device weighs 1.9 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 101720010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20 GHz (L- thru K-Bands) in a single, compact and lightweight package.
In addition, Model 101720010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.30 dB, Directivity of >14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5 mm female connectors with optional 3.5 mm Male. This compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H) and weighs only 1.9 ounces. Operating temperature is -54° to +85° C.
KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101720010 |
| Product Name | Directional Couplers 101720010 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1700.00 to 20000.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 dB |