The 5o5573150 series is a directional coupler designed for radio frequency and microwave applications, operating from 1.0 to 4.0 GHz with a 50Ω impedance. It features SMA female connectors, a power rating of 50 W, and operates across temperatures from -55 °C to +85 °C, with storage from -55 °C to +125 °C. The unit has a compact dimensions of 73 × 15 × 11 mm, and meets a defined directivity of 18 dB with VSWR of 1.25. The series includes variants with coupling values of 10, 20, or 30 dB, each with ±1 dB tolerance and ±0.7 dB frequency flatness. A one-year standard warranty is supported.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5573150 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 4000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |