Crane Aerospace & Electronics Mixers CHD-9011

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 27 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 20 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 27 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 20 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CHD-9011 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CHD-9011
Mixers CHD-9011
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 27 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 20 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 27
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 20
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 1800
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CHD-9011
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDBS-9013 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 2 to 1000 MHz
View Details
Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 10 to 2000 MHz
View Details
Mixers - STTB-4008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 20000 MHz
View Details