Coto Technology Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 9814-05-00TR

Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 52K5048 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
52K5048
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 52K5048
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 12P8521 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
12P8521
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 12P8521
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 52K5048
Product Name Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2D2A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details