The Pickering Series 107-1-A-12/8D is a single pole, position insensitive, mercury-wetted reed relay with a 12 V coil and internal diode, designed for high-density instrumentation applications. It is housed in a mu-metal encapsulated case providing approximately 1% magnetic interaction between adjacent relays. The relay supports up to 2 A switching at 50 W with a contact resistance of 0.100 Ω, insulation resistance greater than 10ⁱ Ω, and capacitance of 5 pF across the open switch. It is mounted on 0.2 inch (5.08 mm) pitch with dimensions of 0.75 inch (19.1 mm) in length and 0.19 inch (4.8 mm) in width. Operation requires correct coil polarity, as indicated by the + symbol on the schematic.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-12/8D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |