TE Connectivity RELAY REED SPST-NO .5A 12VDC SIL V23100V4512A010

Description
RELAY REED SPST-NO .5A 12VDC SIL
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 12VDC SIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A010 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 12VDC SIL
V23100V4512A010
RELAY REED SPST-NO .5A 12VDC SIL V23100V4512A010
RELAY REED SPST-NO .5A 12VDC SIL

RELAY REED SPST-NO .5A 12VDC SIL

Supplier's Site
Shenzhen, China
Relays - Reed Relays
V23100V4512A010
Relays - Reed Relays V23100V4512A010
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 93B0115 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
93B0115
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 93B0115
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number V23100V4512A010 V23100V4512A010 93B0115
Product Name RELAY REED SPST-NO .5A 12VDC SIL Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details