Coto Technology Reed Relay, Spst, 0.5A, 5Vdc, 10W, Tht; Contact Configuration Coto Technology 5/11/9002

Description
REED RELAY, SPST, 0.5A, 5VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST, 0.5A, 5VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Tht; Contact Configuration Coto Technology - 11J0052 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Tht; Contact Configuration Coto Technology
11J0052
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Tht; Contact Configuration Coto Technology 11J0052
REED RELAY, SPST, 0.5A, 5VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST, 0.5A, 5VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 11J0052
Product Name Reed Relay, Spst, 0.5A, 5Vdc, 10W, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR171A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details