Littelfuse, Inc. Battery Isolator 200A 48051-BX

Description
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg.Ordering Information General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation
Datasheet
Description
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg.Ordering Information General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Isolator 200A - 48051-BX - Littelfuse, Inc.
Rosemont, IL, United States
Battery Isolator 200A
48051-BX
Battery Isolator 200A 48051-BX
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg.Ordering Information General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation

For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg.Ordering Information General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 48051-BX
Product Name Battery Isolator 200A
Maximum Switching Current 75.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay in Dual-In-Line (DIP) Package - HE722A24 - Littelfuse, Inc.
Specs
DC Voltage 200 volts
DC Power 10 watts
DC Coil Voltage 24 volts
View Details