TE Connectivity Electromechanical Relays & Contactors 1-2071582-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 104 MM  [4.094 INCH ] Product Width : 75.5 MM  [2.972 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 5 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 800 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 104 MM  [4.094 INCH ] Product Width : 75.5 MM  [2.972 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 5 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 800 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECP600B series high-voltage DC contactor is designed for use in battery energy storage systems, solar inverters, and EV charging applications, with a continuous current rating of 800 A and a maximum switching voltage of 1500 VDC. It features a dual coil design with a 24 VDC nominal coil voltage, hermetic ceramic sealing, and bi-directional load capability. The contactor has a SPST-NO main contact arrangement with an additional SPST-NO auxiliary contact, and is bottom-mounted with flying leads for coil termination. It meets UL, TUV, and CE standards, operates within an ambient temperature range of -40 °C to 85 °C, weighs approximately 1350 g, and has a dielectric withstand voltage of 5400 Vrms between main contacts and coil. Mechanical life is rated at 200,000 cycles.

Datasheet Summary
Powered by GS/AI

The ECP600B series high-voltage DC contactor is designed for use in battery energy storage systems, solar inverters, and EV charging applications, with a continuous current rating of 800 A and a maximum switching voltage of 1500 VDC. It features a dual coil design with a 24 VDC nominal coil voltage, hermetic ceramic sealing, and bi-directional load capability. The contactor has a SPST-NO main contact arrangement with an additional SPST-NO auxiliary contact, and is bottom-mounted with flying leads for coil termination. It meets UL, TUV, and CE standards, operates within an ambient temperature range of -40 °C to 85 °C, weighs approximately 1350 g, and has a dielectric withstand voltage of 5400 Vrms between main contacts and coil. Mechanical life is rated at 200,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-2071582-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-2071582-2
Electromechanical Relays & Contactors 1-2071582-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 104 MM  [4.094 INCH ] Product Width : 75.5 MM  [2.972 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 5 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 800 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height : 108 MM  [4.25 INCH ]
  • Product Length : 104 MM  [4.094 INCH ]
  • Product Width : 75.5 MM  [2.972 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 5
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 800
  • Contact Switching Voltage (Max) (VDC) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Plate

Operation/Application


  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays, Solenoids, & Timers Relays, Reed - 1-2071582-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Relays, Solenoids, & Timers Relays, Reed
1-2071582-2
Relays, Solenoids, & Timers Relays, Reed 1-2071582-2
Relays, Solenoids, & Timers Relays, Reed

Relays, Solenoids, & Timers Relays, Reed

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Electromechanical Relays Reed Relays
Product Number 1-2071582-2 1-2071582-2
Product Name Electromechanical Relays & Contactors Relays, Solenoids, & Timers Relays, Reed
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415073-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers