Inductotherm Group Super Saw

Description
The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This Series will precision cut up to a 18” (450mm) diameter billet or 16”sq (400mm) bar, with the saw cut having a machine like finish with ±.002” per vertical inch squareness and ±.005 length tolerance, and do all this in less than 200 seconds for a 18” (450mm) dia piece, which is at least 50 times faster than the best band saw available today. This Series robust design allows it to handle any kind of workload possible, minimizing downtime for maintenance and maximizing productivity. Updated controls with touch screen input make these saws very easy to operate, only requiring the operator to enter material diameter, cut length and to start the auto-cycle. The process is automatically controlled allowing for ‘Operator Free’ cutting. Hot billet sawing and coolant options are offered along with several material handling choices like part stamping, weighing, loading and unloading. Whether you are looking for a complete sawing solution with material handling or just a saw to speed up your cutting process let Savage Saws solve these problems for you. Features Standard: Heavy duty, hydraulically driven, oil cooled spindle Fully automated cutting cycle feed and blade control Automatic blade height adjustment Coolant filtration Machine like cut finish Optional: Fully automated part positioning system Blade change fixture Material handling Bar loader Loading and off-loading table Hydraulically driven pusher (material feed) Infeed/outfeed conveyor Weighing station Crop reject unit
Request a Quote
Description
The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This Series will precision cut up to a 18” (450mm) diameter billet or 16”sq (400mm) bar, with the saw cut having a machine like finish with ±.002” per vertical inch squareness and ±.005 length tolerance, and do all this in less than 200 seconds for a 18” (450mm) dia piece, which is at least 50 times faster than the best band saw available today. This Series robust design allows it to handle any kind of workload possible, minimizing downtime for maintenance and maximizing productivity. Updated controls with touch screen input make these saws very easy to operate, only requiring the operator to enter material diameter, cut length and to start the auto-cycle. The process is automatically controlled allowing for ‘Operator Free’ cutting. Hot billet sawing and coolant options are offered along with several material handling choices like part stamping, weighing, loading and unloading. Whether you are looking for a complete sawing solution with material handling or just a saw to speed up your cutting process let Savage Saws solve these problems for you. Features Standard: Heavy duty, hydraulically driven, oil cooled spindle Fully automated cutting cycle feed and blade control Automatic blade height adjustment Coolant filtration Machine like cut finish Optional: Fully automated part positioning system Blade change fixture Material handling Bar loader Loading and off-loading table Hydraulically driven pusher (material feed) Infeed/outfeed conveyor Weighing station Crop reject unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Super Saw -  - Inductotherm Group
Rancocas, NJ, USA
Super Saw
Super Saw
The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This Series will precision cut up to a 18” (450mm) diameter billet or 16”sq (400mm) bar, with the saw cut having a machine like finish with ±.002” per vertical inch squareness and ±.005 length tolerance, and do all this in less than 200 seconds for a 18” (450mm) dia piece, which is at least 50 times faster than the best band saw available today. This Series robust design allows it to handle any kind of workload possible, minimizing downtime for maintenance and maximizing productivity. Updated controls with touch screen input make these saws very easy to operate, only requiring the operator to enter material diameter, cut length and to start the auto-cycle. The process is automatically controlled allowing for ‘Operator Free’ cutting. Hot billet sawing and coolant options are offered along with several material handling choices like part stamping, weighing, loading and unloading. Whether you are looking for a complete sawing solution with material handling or just a saw to speed up your cutting process let Savage Saws solve these problems for you. Features Standard: Heavy duty, hydraulically driven, oil cooled spindle Fully automated cutting cycle feed and blade control Automatic blade height adjustment Coolant filtration Machine like cut finish Optional: Fully automated part positioning system Blade change fixture Material handling Bar loader Loading and off-loading table Hydraulically driven pusher (material feed) Infeed/outfeed conveyor Weighing station Crop reject unit

The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This Series will precision cut up to a 18” (450mm) diameter billet or 16”sq (400mm) bar, with the saw cut having a machine like finish with ±.002” per vertical inch squareness and ±.005 length tolerance, and do all this in less than 200 seconds for a 18” (450mm) dia piece, which is at least 50 times faster than the best band saw available today. This Series robust design allows it to handle any kind of workload possible, minimizing downtime for maintenance and maximizing productivity. Updated controls with touch screen input make these saws very easy to operate, only requiring the operator to enter material diameter, cut length and to start the auto-cycle. The process is automatically controlled allowing for ‘Operator Free’ cutting. Hot billet sawing and coolant options are offered along with several material handling choices like part stamping, weighing, loading and unloading. Whether you are looking for a complete sawing solution with material handling or just a saw to speed up your cutting process let Savage Saws solve these problems for you.

Features

Standard:

  • Heavy duty, hydraulically driven, oil cooled spindle
  • Fully automated cutting cycle feed and blade control
  • Automatic blade height adjustment
  • Coolant filtration
  • Machine like cut finish

Optional:

  • Fully automated part positioning system
  • Blade change fixture
  • Material handling
  • Bar loader
    • Loading and off-loading table
    • Hydraulically driven pusher (material feed)
    • Infeed/outfeed conveyor
    • Weighing station
    • Crop reject unit
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Sawing Machinery
Product Name Super Saw
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotator Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Lab Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details