Grob, Inc. Grob 6V-36 Friction Saw

Description
Powerhouse built to tackle your toughest needs. Heavy duty Grob Inc. manufactured transmission with all cold rolled gears and splines for extra strength. High speed friction saws makes even cutting hardened steel a breeze. Mechanical safety brake on blade breakage. Friction Saws Models available with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed Friction Saw Capable Wheel Brakes Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4′ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8′ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment 30′ Work Height
Description
Powerhouse built to tackle your toughest needs. Heavy duty Grob Inc. manufactured transmission with all cold rolled gears and splines for extra strength. High speed friction saws makes even cutting hardened steel a breeze. Mechanical safety brake on blade breakage. Friction Saws Models available with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed Friction Saw Capable Wheel Brakes Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4′ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8′ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment 30′ Work Height

Suppliers

Company
Product
Description
Supplier Links
Grob 6V-36 Friction Saw -  - Grob, Inc.
Grafton, WI, United States
Grob 6V-36 Friction Saw
Grob 6V-36 Friction Saw
Powerhouse built to tackle your toughest needs. Heavy duty Grob Inc. manufactured transmission with all cold rolled gears and splines for extra strength. High speed friction saws makes even cutting hardened steel a breeze. Mechanical safety brake on blade breakage. Friction Saws Models available with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed Friction Saw Capable Wheel Brakes Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4′ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8′ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment 30′ Work Height

Powerhouse built to tackle your toughest needs. Heavy duty Grob Inc. manufactured transmission with all cold rolled gears and splines for extra strength. High speed friction saws makes even cutting hardened steel a breeze. Mechanical safety brake on blade breakage. Friction Saws Models available with rolling table or extended work height.

Standard Equipment

  • 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor)
  • 6 Speed Gear Box with Speed Indicator
  • Infinitely Variable Drive 25 – 15,000 f.p.m.
  • Air Hydraulic Feed
  • Friction Saw Capable
  • Wheel Brakes
  • Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left
  • Work Lights
  • 4″ Diameter Roller Guides
  • Saw Guides for Cold & Friction Sawing
  • 36 5/8″ Diameter Vulcanized Pulleys

Optional Equipment

  • Butt Welder
  • Air Chip Blower
  • Rip Fence
  • Miter Gauge
  • Flood or Mist Coolant
  • Magnifying Glass
  • Circular Cutting Attachment
  • 30″ Work Height
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Sawing Machinery
Product Name Grob 6V-36 Friction Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Band Saw - SIGMA 400 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-24 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Automatic Sawing Machine -  - CMH Manufacturing Co.
CMH Manufacturing Co.
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details