Inductotherm Group Friction Saw Alpha™ FS170

Description
For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet per minute (100 mpm) with a single 35 inch (900 mm) diameter blade. The cost-effective FS170 with its variable speed blade drive, is the perfect saw for heavy wall applications where production speed is critical. The FS170 is easy to setup and maintain and utilizes simple low-cost tooling for quick blade change. Features Excellent cut length control ±0.125 inch in 20 ft (3 mm in 6 m) Programmable for round, square and rectangle profiles Controllable cutting speed for various tube sizes Display of cumulative cross-sectional area of metal removed during cutting Dynamic home saw positioning to maximize production capability Full system diagnostics Batch length setup for up to ten products Cut length display for each cut Simple low-cost tooling Easy to maintain
Request a Quote
Description
For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet per minute (100 mpm) with a single 35 inch (900 mm) diameter blade. The cost-effective FS170 with its variable speed blade drive, is the perfect saw for heavy wall applications where production speed is critical. The FS170 is easy to setup and maintain and utilizes simple low-cost tooling for quick blade change. Features Excellent cut length control ±0.125 inch in 20 ft (3 mm in 6 m) Programmable for round, square and rectangle profiles Controllable cutting speed for various tube sizes Display of cumulative cross-sectional area of metal removed during cutting Dynamic home saw positioning to maximize production capability Full system diagnostics Batch length setup for up to ten products Cut length display for each cut Simple low-cost tooling Easy to maintain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Friction Saw - Alpha™ FS170 - Inductotherm Group
Rancocas, NJ, USA
Friction Saw
Alpha™ FS170
Friction Saw Alpha™ FS170
For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet per minute (100 mpm) with a single 35 inch (900 mm) diameter blade. The cost-effective FS170 with its variable speed blade drive, is the perfect saw for heavy wall applications where production speed is critical. The FS170 is easy to setup and maintain and utilizes simple low-cost tooling for quick blade change. Features Excellent cut length control ±0.125 inch in 20 ft (3 mm in 6 m) Programmable for round, square and rectangle profiles Controllable cutting speed for various tube sizes Display of cumulative cross-sectional area of metal removed during cutting Dynamic home saw positioning to maximize production capability Full system diagnostics Batch length setup for up to ten products Cut length display for each cut Simple low-cost tooling Easy to maintain

For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet per minute (100 mpm) with a single 35 inch (900 mm) diameter blade. The cost-effective FS170 with its variable speed blade drive, is the perfect saw for heavy wall applications where production speed is critical. The FS170 is easy to setup and maintain and utilizes simple low-cost tooling for quick blade change.

Features

  • Excellent cut length control ±0.125 inch in 20 ft (3 mm in 6 m)
  • Programmable for round, square and rectangle profiles
  • Controllable cutting speed for various tube sizes
  • Display of cumulative cross-sectional area of metal removed during cutting
  • Dynamic home saw positioning to maximize production capability
  • Full system diagnostics
  • Batch length setup for up to ten products
  • Cut length display for each cut
  • Simple low-cost tooling
  • Easy to maintain
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Sawing Machinery
Product Number Alpha™ FS170
Product Name Friction Saw
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Foundry Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Super Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Guillotine Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details