Ritmo America, LLC Band Saw SIGMA 1200 PRO

Description
Electric workshop band saw machine, for plastic pipes up to ø 48” DIPS. Band Saw 48 is specially designed to perform easy cuts with a wide range of angles (from - 45° to + 67,5°). It is the ideal equipment to match Profittings fabrication machines. The operator can input the exact cutting angles with the highest precision. Features: Pipe housing bench, a blade-housing arm (belt type), moving on a spherical bearings guide, performing settable advancing speed. It can rotate on an arc system, and perform a wide range of share angles. A continuous control blade guide telescopic system, to reduce to the minimum the blade vibration, regardless of the diameter and/or thickness of the pipe being cut. Provided with a laser-beam pointing system to localize the cutting area. A safety pilot cabin, where the control panel is located. It is protected by guards for greater operator’s safety. An easy-to-use control panel, featuring a simplified graphics display, where the inclination degree of the cutting arc is displayed.
Datasheet
Description
Electric workshop band saw machine, for plastic pipes up to ø 48” DIPS. Band Saw 48 is specially designed to perform easy cuts with a wide range of angles (from - 45° to + 67,5°). It is the ideal equipment to match Profittings fabrication machines. The operator can input the exact cutting angles with the highest precision. Features: Pipe housing bench, a blade-housing arm (belt type), moving on a spherical bearings guide, performing settable advancing speed. It can rotate on an arc system, and perform a wide range of share angles. A continuous control blade guide telescopic system, to reduce to the minimum the blade vibration, regardless of the diameter and/or thickness of the pipe being cut. Provided with a laser-beam pointing system to localize the cutting area. A safety pilot cabin, where the control panel is located. It is protected by guards for greater operator’s safety. An easy-to-use control panel, featuring a simplified graphics display, where the inclination degree of the cutting arc is displayed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw - SIGMA 1200 PRO - Ritmo America, LLC
Lake Wales, FL, USA
Electric workshop band saw machine, for plastic pipes up to ø 48” DIPS. Band Saw 48 is specially designed to perform easy cuts with a wide range of angles (from - 45° to + 67,5°). It is the ideal equipment to match Profittings fabrication machines. The operator can input the exact cutting angles with the highest precision. Features: Pipe housing bench, a blade-housing arm (belt type), moving on a spherical bearings guide, performing settable advancing speed. It can rotate on an arc system, and perform a wide range of share angles. A continuous control blade guide telescopic system, to reduce to the minimum the blade vibration, regardless of the diameter and/or thickness of the pipe being cut. Provided with a laser-beam pointing system to localize the cutting area. A safety pilot cabin, where the control panel is located. It is protected by guards for greater operator’s safety. An easy-to-use control panel, featuring a simplified graphics display, where the inclination degree of the cutting arc is displayed.

Electric workshop band saw machine, for plastic pipes up to Ø 48” DIPS. Band Saw 48 is specially designed to perform easy cuts with a wide range of angles (from - 45° to + 67,5°). It is the ideal equipment to match Profittings fabrication machines.

The operator can input the exact cutting angles with the highest precision.

Features:

  • Pipe housing bench, a blade-housing arm (belt type), moving on a spherical bearings guide, performing settable advancing speed. It can rotate on an arc system, and perform a wide range of share angles.
  • A continuous control blade guide telescopic system, to reduce to the minimum the blade vibration, regardless of the diameter and/or thickness of the pipe being cut. Provided with a laser-beam pointing system to localize the cutting area.
  • A safety pilot cabin, where the control panel is located. It is protected by guards for greater operator’s safety.
  • An easy-to-use control panel, featuring a simplified graphics display, where the inclination degree of the cutting arc is displayed.
Supplier's Site Datasheet

Technical Specifications

  Ritmo America, LLC
Product Category Sawing Machinery
Product Number SIGMA 1200 PRO
Product Name Band Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Guillotine Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Band Saw - SIGMA 400 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Machine Type Circular
Cutting Type Semi-Automatic (optional feature); Manual
Power Type AC Power
View Details
Rotary Cut Offs - KC-25/KC-45 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 25.4 to 50.8 inch (645 to 1290 mm)
View Details