Cornell Dubilier Capacitor Alum Elec 1500Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier SLPX152M160H5P3

Description
CAPACITOR ALUM ELEC 1500UF 160V 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.133ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1500UF 160V 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.133ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1500Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
97M5147
Capacitor Alum Elec 1500Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier 97M5147
CAPACITOR ALUM ELEC 1500UF 160V 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.133ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF 160V 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.133ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5147
Product Name Capacitor Alum Elec 1500Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details