Cornell Dubilier Capacitor Alum Elec 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier SLP822M035A9P3

Description
CAPACITOR ALUM ELEC 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.065ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.065ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5712 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5712
Capacitor Alum Elec 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5712
CAPACITOR ALUM ELEC 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.065ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.065ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5712
Product Name Capacitor Alum Elec 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details