RF/MICROWAVE CAPACITOR 120PF, 500V, 1812 5%; Capacitance:120pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
CAP MICA 120PF 5% 500V 1812
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K3270 | MC18FD121J-F |
| Product Name | Rf/microwave Capacitor 120Pf, 500V, 1812 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF |