CAP MICA 100PF 2% 500V 1812
RF/MICROWAVE CAPACITOR, 100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC18FD101G-TF | 66K3257 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |