Cornell Dubilier Rf/microwave Capacitor, 68Pf, 500V; Capacitance Cornell Dubilier MC12FD680J-F

Description
RF/MICROWAVE CAPACITOR, 68PF, 500V; Capacitance:68pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 68PF, 500V; Capacitance:68pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 68Pf, 500V; Capacitance Cornell Dubilier - 66K3126 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 68Pf, 500V; Capacitance Cornell Dubilier
66K3126
Rf/microwave Capacitor, 68Pf, 500V; Capacitance Cornell Dubilier 66K3126
RF/MICROWAVE CAPACITOR, 68PF, 500V; Capacitance:68pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 68PF, 500V; Capacitance:68pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FD680J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD680J-F
Mica and PTFE Capacitors MC12FD680J-F
CAP MICA 68PF 5% 500V 1210

CAP MICA 68PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3126 MC12FD680J-F
Product Name Rf/microwave Capacitor, 68Pf, 500V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers