Cornell Dubilier Rf/microwave Capacitor, 56Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC12FD560G-TF

Description
RF/MICROWAVE CAPACITOR, 56PF, 500V, FULL REEL; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 56PF, 500V, FULL REEL; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 56Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3113 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 56Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3113
Rf/microwave Capacitor, 56Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3113
RF/MICROWAVE CAPACITOR, 56PF, 500V, FULL REEL; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 56PF, 500V, FULL REEL; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FD560G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD560G-TF
Mica and PTFE Capacitors MC12FD560G-TF
CAP MICA 56PF 2% 500V 1210

CAP MICA 56PF 2% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3113 MC12FD560G-TF
Product Name Rf/microwave Capacitor, 56Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details