Cornell Dubilier Mica and PTFE Capacitors MC12FA510G-F

Description
CAP MICA 51PF 2% 100V 1210
Datasheet
Description
CAP MICA 51PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA510G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA510G-F
Mica and PTFE Capacitors MC12FA510G-F
CAP MICA 51PF 2% 100V 1210

CAP MICA 51PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 51Pf, 100V; Capacitance Cornell Dubilier - 66K2998 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 51Pf, 100V; Capacitance Cornell Dubilier
66K2998
Rf/microwave Capacitor, 51Pf, 100V; Capacitance Cornell Dubilier 66K2998
RF/MICROWAVE CAPACITOR, 51PF, 100V; Capacitance:51pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 51PF, 100V; Capacitance:51pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA510G-F 66K2998
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 51Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.10E-5 microF 5.10E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details