Cornell Dubilier Mica and PTFE Capacitors MC12EF220J-F

Description
CAP MICA 22PF 5% 1KV 1210
Datasheet
Description
CAP MICA 22PF 5% 1KV 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12EF220J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12EF220J-F
Mica and PTFE Capacitors MC12EF220J-F
CAP MICA 22PF 5% 1KV 1210

CAP MICA 22PF 5% 1KV 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 22Pf, 1000V; Capacitance Cornell Dubilier - 66K2875 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 22Pf, 1000V; Capacitance Cornell Dubilier
66K2875
Rf/microwave Capacitor, 22Pf, 1000V; Capacitance Cornell Dubilier 66K2875
RF/MICROWAVE CAPACITOR, 22PF, 1000V; Capacitance:22pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 22PF, 1000V; Capacitance:22pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12EF220J-F 66K2875
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 22Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details