Cornell Dubilier Supercapacitor, 0.68F, 6.3V; Capacitance Cornell Dubilier EDC684Z6R3C

Description
SUPERCAPACITOR, 0.68F, 6.3V; Capacitance:0.68F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.68F, 6.3V; Capacitance:0.68F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.68F, 6.3V; Capacitance Cornell Dubilier - 29AH9819 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.68F, 6.3V; Capacitance Cornell Dubilier
29AH9819
Supercapacitor, 0.68F, 6.3V; Capacitance Cornell Dubilier 29AH9819
SUPERCAPACITOR, 0.68F, 6.3V; Capacitance:0.68F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.68F, 6.3V; Capacitance:0.68F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH9819
Product Name Supercapacitor, 0.68F, 6.3V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details