Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDC473Z5R5H

Description
0.047F, 5.5V
Datasheet
Description
0.047F, 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC473Z5R5H - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC473Z5R5H
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC473Z5R5H
0.047F, 5.5V

0.047F, 5.5V

Supplier's Site Datasheet
Supercapacitor, 47000Uf, 5.5V; Capacitance Cornell Dubilier - 29AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 47000Uf, 5.5V; Capacitance Cornell Dubilier
29AH9813
Supercapacitor, 47000Uf, 5.5V; Capacitance Cornell Dubilier 29AH9813
SUPERCAPACITOR, 47000UF, 5.5V; Capacitance:47000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

SUPERCAPACITOR, 47000UF, 5.5V; Capacitance:47000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDC473Z5R5H 29AH9813
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 47000Uf, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 47000 microF 47000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers