Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDC155Z5R5C

Description
CAP 1.5F -20% +80% 5.5V T/H
Datasheet
Description
CAP 1.5F -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC155Z5R5C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC155Z5R5C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC155Z5R5C
CAP 1.5F -20% +80% 5.5V T/H

CAP 1.5F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 1.5F, 5.5V; Capacitance Cornell Dubilier - 29AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1.5F, 5.5V; Capacitance Cornell Dubilier
29AH9801
Supercapacitor, 1.5F, 5.5V; Capacitance Cornell Dubilier 29AH9801
SUPERCAPACITOR, 1.5F, 5.5V; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1.5F, 5.5V; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDC155Z5R5C 29AH9801
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1.5F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers