Cornell Dubilier Aluminum Electrolytic Capacitor 90000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC903U016AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 16V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 16V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 90000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 95B8790 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 90000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
95B8790
Aluminum Electrolytic Capacitor 90000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 95B8790
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 16V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 16V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8790
Product Name Aluminum Electrolytic Capacitor 90000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 90000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details