Cornell Dubilier Aluminum Electrolytic Capacitor 35000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC353U016AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 16V, +75, -10%, SCREW; Capacitance:35000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0265ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 16V, +75, -10%, SCREW; Capacitance:35000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0265ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 35000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 64K2260 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 35000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
64K2260
Aluminum Electrolytic Capacitor 35000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 64K2260
ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 16V, +75, -10%, SCREW; Capacitance:35000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0265ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 16V, +75, -10%, SCREW; Capacitance:35000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0265ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K2260
Product Name Aluminum Electrolytic Capacitor 35000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 35000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details