Cornell Dubilier Mica and PTFE Capacitors CM05CD180JO3

Description
CAP MICA 500V
Datasheet
Description
CAP MICA 500V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM05CD180JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM05CD180JO3
Mica and PTFE Capacitors CM05CD180JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site Datasheet
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3765 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3765
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3765
SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CM05CD180JO3 12C3765
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers