Cornell Dubilier Aluminum Electrolytic Capacitor 90000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS903U075X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 75V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 75V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 90000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1270 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 90000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1270
Aluminum Electrolytic Capacitor 90000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1270
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 75V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 75V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1270
Product Name Aluminum Electrolytic Capacitor 90000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 90000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details