Cornell Dubilier Aluminum Electrolytic Capacitor 1F 20V +75, -10%, Screw; Capacitance Cornell Dubilier CGS105UGX8L6PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1F 20V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1F 20V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1F 20V +75, -10%, Screw; Capacitance Cornell Dubilier - 92F5678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1F 20V +75, -10%, Screw; Capacitance Cornell Dubilier
92F5678
Aluminum Electrolytic Capacitor 1F 20V +75, -10%, Screw; Capacitance Cornell Dubilier 92F5678
ALUMINUM ELECTROLYTIC CAPACITOR 1F 20V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1F 20V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92F5678
Product Name Aluminum Electrolytic Capacitor 1F 20V +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details